Panasonic Res, Thick Film, 2K21, 1%, 0.063W, 0402; Resistance Panasonic ERJ-2RKF2211X

Description
RES, THICK FILM, 2K21, 1%, 0.063W, 0402; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, THICK FILM, 2K21, 1%, 0.063W, 0402; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2K21, 1%, 0.063W, 0402; Resistance Panasonic - 73T6491 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K21, 1%, 0.063W, 0402; Resistance Panasonic
73T6491
Res, Thick Film, 2K21, 1%, 0.063W, 0402; Resistance Panasonic 73T6491
RES, THICK FILM, 2K21, 1%, 0.063W, 0402; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2K21, 1%, 0.063W, 0402; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73T6491
Product Name Res, Thick Film, 2K21, 1%, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details