Panasonic Res, Thick Film, 215R, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF2150X

Description
RES, THICK FILM, 215R, 1%, 0.1W, 0402, REEL; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 215R, 1%, 0.1W, 0402, REEL; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 215R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9005 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 215R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9005
Res, Thick Film, 215R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9005
RES, THICK FILM, 215R, 1%, 0.1W, 0402, REEL; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 215R, 1%, 0.1W, 0402, REEL; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 215R, 1%, 0.1W, 0402; Resistance Panasonic - 90W3001 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 215R, 1%, 0.1W, 0402; Resistance Panasonic
90W3001
Res, Thick Film, 215R, 1%, 0.1W, 0402; Resistance Panasonic 90W3001
RES, THICK FILM, 215R, 1%, 0.1W, 0402; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 215R, 1%, 0.1W, 0402; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2RKF2150X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF2150X
Chip Resistor - Surface Mount ERJ-2RKF2150X
RES SMD 215 OHM 1% 1/10W 0402

RES SMD 215 OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 51W9005 90W3001 ERJ-2RKF2150X
Product Name Res, Thick Film, 215R, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 215R, 1%, 0.1W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 215 ohms 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers