Panasonic Connectors,Interconnects ERJ-2RKF2102X

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Last Time Buy Resistance (Ohms): 5 Tolerance: ±20% Composition: Wirewound Features: 5.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package: 292-LBGA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Last Time Buy Resistance (Ohms): 5 Tolerance: ±20% Composition: Wirewound Features: 5.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package: 292-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Last Time Buy Resistance (Ohms): 5 Tolerance: ±20% Composition: Wirewound Features: 5.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package: 292-LBGA

Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Last Time Buy
Resistance (Ohms): 5
Tolerance: ±20%
Composition: Wirewound
Features: 5.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package: 292-LBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable Connectors - NCP-FB-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details