RES, THICK FILM, 20K5, 1%, 0.1W, 0402; Resistance:20.5kohm;
RES, THICK FILM, 20K5, 1%, 0.1W, 0402, REEL; Resistance:20.5kohm;
RES SMD 20.5K OHM 1% 1/10W 0402
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 53W4267 | 51W8997 | ERJ-2RKF2052X |
| Product Name | Res, Thick Film, 20K5, 1%, 0.1W, 0402; Resistance Panasonic | Res, Thick Film, 20K5, 1%, 0.1W, 0402, Reel; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Precision Resistor | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402; 0402 [1005 Metric] | |
| Resistance Range | 20500 ohms | 20500 ohms | 20500 ohms |