Panasonic Resistors Chip Resistor - Surface Mount ERJ-2RKF2001X

Description
Manufacturer: Panasonic Electronic Components Category: Resistors Chip Resistor - Surface Mount Series: ERJ-2RK Package: Tape & Reel (TR)/ Cut Tape (CT) Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Operating Temperature: -55°C ~ 155°C Features: Automotive AEC-Q200 Base Product Number: ERJ-2RK Composition: Thick Film
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Category: Resistors Chip Resistor - Surface Mount Series: ERJ-2RK Package: Tape & Reel (TR)/ Cut Tape (CT) Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Operating Temperature: -55°C ~ 155°C Features: Automotive AEC-Q200 Base Product Number: ERJ-2RK Composition: Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Manufacturer: Panasonic Electronic Components Category: Resistors Chip Resistor - Surface Mount Series: ERJ-2RK Package: Tape & Reel (TR)/ Cut Tape (CT) Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Operating Temperature: -55°C ~ 155°C Features: Automotive AEC-Q200 Base Product Number: ERJ-2RK Composition: Thick Film

Manufacturer: Panasonic Electronic Components
Category: Resistors Chip Resistor - Surface Mount
Series: ERJ-2RK
Package: Tape & Reel (TR)/ Cut Tape (CT)
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Operating Temperature: -55°C ~ 155°C
Features: Automotive AEC-Q200
Base Product Number: ERJ-2RK
Composition: Thick Film

Buy Now Datasheet
SMD 10W 50V Resistor - 52-ERJ-2RKF2001X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 50V Resistor
52-ERJ-2RKF2001X
SMD 10W 50V Resistor 52-ERJ-2RKF2001X
Thick Film Chip Resistor 0402 2kR 1% 1/10W 50V SMD Product overview: ERJ-2RKF2001X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2001X can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 0402 2kR 1% 1/10W 50V SMD Product overview: ERJ-2RKF2001X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2001X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 2K, 1%, 0.063W, 0402; Resistance Panasonic - 73T6486 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 1%, 0.063W, 0402; Resistance Panasonic
73T6486
Res, Thick Film, 2K, 1%, 0.063W, 0402; Resistance Panasonic 73T6486
RES, THICK FILM, 2K, 1%, 0.063W, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K, 1%, 0.063W, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 97W7195 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 1%, 0.063W, 0402, Reel; Resistance Panasonic
97W7195
Res, Thick Film, 2K, 1%, 0.063W, 0402, Reel; Resistance Panasonic 97W7195
RES, THICK FILM, 2K, 1%, 0.063W, 0402, REEL; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2K, 1%, 0.063W, 0402, REEL; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-2RKF2001X 73T6486 97W7195
Product Name Resistors Chip Resistor - Surface Mount SMD 10W 50V Resistor Res, Thick Film, 2K, 1%, 0.063W, 0402; Resistance Panasonic Res, Thick Film, 2K, 1%, 0.063W, 0402, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details