Panasonic Res, Thick Film, 200R, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF2000X

Description
RES, THICK FILM, 200R, 1%, 0.1W, 0402; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 200R, 1%, 0.1W, 0402; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 200R, 1%, 0.1W, 0402; Resistance Panasonic - 73T6485 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 1%, 0.1W, 0402; Resistance Panasonic
73T6485
Res, Thick Film, 200R, 1%, 0.1W, 0402; Resistance Panasonic 73T6485
RES, THICK FILM, 200R, 1%, 0.1W, 0402; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 200R, 1%, 0.1W, 0402; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 200R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7194 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
97W7194
Res, Thick Film, 200R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 97W7194
RES, THICK FILM, 200R, 1%, 0.1W, 0402, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 200R, 1%, 0.1W, 0402, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2RKF2000X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF2000X
Chip Resistor - Surface Mount ERJ-2RKF2000X
RES SMD 200 OHM 1% 1/10W 0402

RES SMD 200 OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 73T6485 97W7194 ERJ-2RKF2000X
Product Name Res, Thick Film, 200R, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 200R, 1%, 0.1W, 0402, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573201 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers