Panasonic Chip Resistor - Surface Mount ERJ-2RKF1913X

Description
RES SMD 191K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 191K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2RKF1913X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF1913X
Chip Resistor - Surface Mount ERJ-2RKF1913X
RES SMD 191K OHM 1% 1/10W 0402

RES SMD 191K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 191K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8989 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 191K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8989
Res, Thick Film, 191K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8989
RES, THICK FILM, 191K, 1%, 0.1W, 0402, REEL; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 191K, 1%, 0.1W, 0402, REEL; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 191K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4261 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 191K, 1%, 0.1W, 0402; Resistance Panasonic
53W4261
Res, Thick Film, 191K, 1%, 0.1W, 0402; Resistance Panasonic 53W4261
RES, THICK FILM, 191K, 1%, 0.1W, 0402; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 191K, 1%, 0.1W, 0402; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-2RKF1913X 51W8989 53W4261
Product Name Chip Resistor - Surface Mount Res, Thick Film, 191K, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 191K, 1%, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 191000 ohms 191000 ohms 191000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2213FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details