Panasonic Chip Resistor - Surface Mount ERJ-2RKF1912X

Description
RES SMD 19.1K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 19.1K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2RKF1912X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF1912X
Chip Resistor - Surface Mount ERJ-2RKF1912X
RES SMD 19.1K OHM 1% 1/10W 0402

RES SMD 19.1K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 19K1, 1%, 0.1W, 0402; Resistance Panasonic - 53W4260 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19K1, 1%, 0.1W, 0402; Resistance Panasonic
53W4260
Res, Thick Film, 19K1, 1%, 0.1W, 0402; Resistance Panasonic 53W4260
RES, THICK FILM, 19K1, 1%, 0.1W, 0402; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 19K1, 1%, 0.1W, 0402; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 19K1, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8988 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19K1, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8988
Res, Thick Film, 19K1, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8988
RES, THICK FILM, 19K1, 1%, 0.1W, 0402, REEL; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 19K1, 1%, 0.1W, 0402, REEL; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-2RKF1912X 53W4260 51W8988
Product Name Chip Resistor - Surface Mount Res, Thick Film, 19K1, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 19K1, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 19100 ohms 19100 ohms 19100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details