Panasonic Resistors - Chip Resistor - Surface Mount ERJ-2RKF1910X

Description
Win Source Part Number: 1382027-ERJ-2RKF1910 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 pcs Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 191 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Base Product Number: ERJ-2RK Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382027-ERJ-2RKF1910 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 pcs Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 191 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Base Product Number: ERJ-2RK Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1382027-ERJ-2RKF1910X - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1382027-ERJ-2RKF1910X
Resistors - Chip Resistor - Surface Mount 1382027-ERJ-2RKF1910X
Win Source Part Number: 1382027-ERJ-2RKF1910 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 pcs Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 191 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Base Product Number: ERJ-2RK Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382027-ERJ-2RKF1910X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2RK
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000 pcs
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 191 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic
Base Product Number: ERJ-2RK
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
SMD 191 Ohm 10W Resistor - 52-ERJ-2RKF1910X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 191 Ohm 10W Resistor
52-ERJ-2RKF1910X
SMD 191 Ohm 10W Resistor 52-ERJ-2RKF1910X
191 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF1910X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 191 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 191 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1910X can be used for catalog matching and distributor lookup.

191 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF1910X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 191 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 191 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1910X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 191R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4258 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 191R, 1%, 0.1W, 0402; Resistance Panasonic
53W4258
Res, Thick Film, 191R, 1%, 0.1W, 0402; Resistance Panasonic 53W4258
RES, THICK FILM, 191R, 1%, 0.1W, 0402; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 191R, 1%, 0.1W, 0402; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1382027-ERJ-2RKF1910X 52-ERJ-2RKF1910X 53W4258
Product Name Resistors - Chip Resistor - Surface Mount SMD 191 Ohm 10W Resistor Res, Thick Film, 191R, 1%, 0.1W, 0402; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Resistance Range 191 ohms 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chip Resistor - Surface Mount - 1676300-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details