Panasonic Res, Thick Film, 187K, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF1873X

Description
RES, THICK FILM, 187K, 1%, 0.1W, 0402, REEL; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 187K, 1%, 0.1W, 0402, REEL; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 187K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8983 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 187K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8983
Res, Thick Film, 187K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8983
RES, THICK FILM, 187K, 1%, 0.1W, 0402, REEL; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 187K, 1%, 0.1W, 0402, REEL; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2RKF1873X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF1873X
Chip Resistor - Surface Mount ERJ-2RKF1873X
RES SMD 187K OHM 1% 1/10W 0402

RES SMD 187K OHM 1% 1/10W 0402

Supplier's Site Datasheet
RES SMD 187K OHM 1% 1/10W 0402 - 590-ERJ-2RKF1873X - Utmel Electronic Limited
Hong Kong, China
RES SMD 187K OHM 1% 1/10W 0402
590-ERJ-2RKF1873X
RES SMD 187K OHM 1% 1/10W 0402 590-ERJ-2RKF1873X
RES SMD 187K OHM 1% 1/10W 0402

RES SMD 187K OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 51W8983 ERJ-2RKF1873X 590-ERJ-2RKF1873X
Product Name Res, Thick Film, 187K, 1%, 0.1W, 0402, Reel; Resistance Panasonic Chip Resistor - Surface Mount RES SMD 187K OHM 1% 1/10W 0402
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 187000 ohms 187000 ohms 187000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details