Panasonic SMD 10W Resistor ERJ-2RKF1821X

Description
1.82kR 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF1821X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1821X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.82kR 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF1821X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1821X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-ERJ-2RKF1821X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-2RKF1821X
SMD 10W Resistor 52-ERJ-2RKF1821X
1.82kR 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF1821X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1821X can be used for catalog matching and distributor lookup.

1.82kR 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF1821X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1821X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF1821X
870977-ERJ-2RKF1821X
Chip Resistor - Surface Mount - ERJ-2RKF1821X 870977-ERJ-2RKF1821X
Manufacturer: Panasonic Win Source Part Number: 870977-ERJ-2RKF1821X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 1.82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.82KLDKR-NDR, ERJ2RKF1821X, P1.82KLDKR, ERJ2RKF1821, P1.82KLCT, P1.82KLTR, ERJ-2RKF1821, P1.82KLCT-NDR, P1.82KLTR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870977-ERJ-2RKF1821X
Series: ERJ-2RK
Operating Temperature Range: -55°C ~ 155°C
Features: 1.82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P1.82KLDKR-NDR, ERJ2RKF1821X, P1.82KLDKR, ERJ2RKF1821, P1.82KLCT, P1.82KLTR, ERJ-2RKF1821, P1.82KLCT-NDR, P1.82KLTR-NDR

Buy Now Datasheet
Res, Thick Film, 1K82, 1%, 0.1W, 0402; Resistance Panasonic - 53W4252 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K82, 1%, 0.1W, 0402; Resistance Panasonic
53W4252
Res, Thick Film, 1K82, 1%, 0.1W, 0402; Resistance Panasonic 53W4252
RES, THICK FILM, 1K82, 1%, 0.1W, 0402; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K82, 1%, 0.1W, 0402; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K82, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8977 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K82, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8977
Res, Thick Film, 1K82, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8977
RES, THICK FILM, 1K82, 1%, 0.1W, 0402, REEL; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1K82, 1%, 0.1W, 0402, REEL; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-2RKF1821X 870977-ERJ-2RKF1821X 53W4252 51W8977
Product Name SMD 10W Resistor Chip Resistor - Surface Mount - ERJ-2RKF1821X Res, Thick Film, 1K82, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 1K82, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1820 ohms 1820 ohms 1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details