180kR 1% 0402 SMD Thick Film Resistor, 50V, 100mW, AEC-Q200 Product overview: ERJ-2RKF1803X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1803X can be used for catalog matching and distributor lookup.
Win Source Part Number: 959319-ERJ-2RKF1803X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2RK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 180 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): MC0402WGF1803TCE-TR;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P180KLDKR,ERJ2RKF180
Base Product Number: ERJ-2RK
RES, THICK FILM, 180K, 1%, 0.1W, 0402; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ERJ-2RKF1803X | 959319-ERJ-2RKF1803X | 64R5265 |
| Product Name | Automotive SMD 50V 100mW Resistor | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 180K, 1%, 0.1W, 0402; Resistance Panasonic |
| Technology / Construction | THICK FILM | MetalFilm; Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 180000 ohms | 180000 ohms | 180000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 50 volts | ||
| Operating AC Voltage | 50 volts |