Panasonic Resistors - Chip Resistor - Surface Mount ERJ-2RKF1801X

Description
Win Source Part Number: 1382026-ERJ-2RKF1801 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 pcs Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Base Product Number: ERJ-2RK Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382026-ERJ-2RKF1801 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 pcs Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Base Product Number: ERJ-2RK Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1382026-ERJ-2RKF1801X - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1382026-ERJ-2RKF1801X
Resistors - Chip Resistor - Surface Mount 1382026-ERJ-2RKF1801X
Win Source Part Number: 1382026-ERJ-2RKF1801 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 pcs Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Base Product Number: ERJ-2RK Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382026-ERJ-2RKF1801X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2RK
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000 pcs
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.8 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic
Base Product Number: ERJ-2RK
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Automotive SMD 100mW 50V Resistor - 52-ERJ-2RKF1801X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 100mW 50V Resistor
52-ERJ-2RKF1801X
Automotive SMD 100mW 50V Resistor 52-ERJ-2RKF1801X
1.8kR 1% 0402 SMD Thick Film Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2RKF1801X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1801X can be used for catalog matching and distributor lookup.

1.8kR 1% 0402 SMD Thick Film Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2RKF1801X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1801X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 1K8, 1%, 0.1W, 0402; Resistance Panasonic - 64R5263 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 1%, 0.1W, 0402; Resistance Panasonic
64R5263
Res, Thick Film, 1K8, 1%, 0.1W, 0402; Resistance Panasonic 64R5263
RES, THICK FILM, 1K8, 1%, 0.1W, 0402; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K8, 1%, 0.1W, 0402; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K8, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 90W2990 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 1%, 0.1W, 0402, Reel; Resistance Panasonic
90W2990
Res, Thick Film, 1K8, 1%, 0.1W, 0402, Reel; Resistance Panasonic 90W2990
RES, THICK FILM, 1K8, 1%, 0.1W, 0402, REEL; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1K8, 1%, 0.1W, 0402, REEL; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
RES SMD 1.8K OHM 1% 1/10W 0402 - 590-ERJ-2RKF1801X - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.8K OHM 1% 1/10W 0402
590-ERJ-2RKF1801X
RES SMD 1.8K OHM 1% 1/10W 0402 590-ERJ-2RKF1801X
RES SMD 1.8K OHM 1% 1/10W 0402

RES SMD 1.8K OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1382026-ERJ-2RKF1801X 52-ERJ-2RKF1801X 64R5263 90W2990 590-ERJ-2RKF1801X
Product Name Resistors - Chip Resistor - Surface Mount Automotive SMD 100mW 50V Resistor Res, Thick Film, 1K8, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 1K8, 1%, 0.1W, 0402, Reel; Resistance Panasonic RES SMD 1.8K OHM 1% 1/10W 0402
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 1800 ohms 1800 ohms 1800 ohms 1800 ohms 1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers