Panasonic Res, Thick Film, 1K78, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF1781X

Description
RES, THICK FILM, 1K78, 1%, 0.1W, 0402; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K78, 1%, 0.1W, 0402; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K78, 1%, 0.1W, 0402; Resistance Panasonic - 53W4249 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K78, 1%, 0.1W, 0402; Resistance Panasonic
53W4249
Res, Thick Film, 1K78, 1%, 0.1W, 0402; Resistance Panasonic 53W4249
RES, THICK FILM, 1K78, 1%, 0.1W, 0402; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K78, 1%, 0.1W, 0402; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 1.78K OHM 1% 1/10W 0402 - 590-ERJ-2RKF1781X - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.78K OHM 1% 1/10W 0402
590-ERJ-2RKF1781X
RES SMD 1.78K OHM 1% 1/10W 0402 590-ERJ-2RKF1781X
RES SMD 1.78K OHM 1% 1/10W 0402

RES SMD 1.78K OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 53W4249 590-ERJ-2RKF1781X
Product Name Res, Thick Film, 1K78, 1%, 0.1W, 0402; Resistance Panasonic RES SMD 1.78K OHM 1% 1/10W 0402
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 1780 ohms 1780 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details