Panasonic Thick Film Chip Res, 0402, 1/16W 1%; 147Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic ERJ-2RKF1743X

Description
THICK FILM CHIP RES, 0402, 1/16W 1%; 147KOHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES
Datasheet
Description
THICK FILM CHIP RES, 0402, 1/16W 1%; 147KOHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Res, 0402, 1/16W 1%; 147Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic - 95AC9822 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 1%; 147Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic
95AC9822
Thick Film Chip Res, 0402, 1/16W 1%; 147Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic 95AC9822
THICK FILM CHIP RES, 0402, 1/16W 1%; 147KOHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0402, 1/16W 1%; 147KOHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site
Res, Thick Film, 174K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8971 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 174K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8971
Res, Thick Film, 174K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8971
RES, THICK FILM, 174K, 1%, 0.1W, 0402, REEL; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 174K, 1%, 0.1W, 0402, REEL; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 174K OHM 1% 1/10W 0402 - 590-ERJ-2RKF1743X - Utmel Electronic Limited
Hong Kong, China
RES SMD 174K OHM 1% 1/10W 0402
590-ERJ-2RKF1743X
RES SMD 174K OHM 1% 1/10W 0402 590-ERJ-2RKF1743X
RES SMD 174K OHM 1% 1/10W 0402

RES SMD 174K OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 95AC9822 51W8971 590-ERJ-2RKF1743X
Product Name Thick Film Chip Res, 0402, 1/16W 1%; 147Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic Res, Thick Film, 174K, 1%, 0.1W, 0402, Reel; Resistance Panasonic RES SMD 174K OHM 1% 1/10W 0402
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS RoHS RoHS
Category / Application Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4644FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details