Panasonic Resistors - Chip Resistor - Surface Mount ERJ-2RKF16R9X

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326883-ERJ-2RKF16R9 X Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 16.9 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P16.9LTR,P16.9LCT,P1 6.9LCT-NDR,P16.9LTR- NDR,ERJ2RKF16R9X,P16 .9LDKR-NDR,ERJ-2RKF1 6R9,ERJ2RKF16R9,P16. 9LDKR Base Product Number: ERJ-2RK RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326883-ERJ-2RKF16R9 X Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 16.9 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P16.9LTR,P16.9LCT,P1 6.9LCT-NDR,P16.9LTR- NDR,ERJ2RKF16R9X,P16 .9LDKR-NDR,ERJ-2RKF1 6R9,ERJ2RKF16R9,P16. 9LDKR Base Product Number: ERJ-2RK RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326883-ERJ-2RKF16R9X - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326883-ERJ-2RKF16R9X
Resistors - Chip Resistor - Surface Mount 1326883-ERJ-2RKF16R9X
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326883-ERJ-2RKF16R9 X Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 16.9 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P16.9LTR,P16.9LCT,P1 6.9LCT-NDR,P16.9LTR- NDR,ERJ2RKF16R9X,P16 .9LDKR-NDR,ERJ-2RKF1 6R9,ERJ2RKF16R9,P16. 9LDKR Base Product Number: ERJ-2RK RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326883-ERJ-2RKF16R9X
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 16.9 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P16.9LTR,P16.9LCT,P16.9LCT-NDR,P16.9LTR-NDR,ERJ2RKF16R9X,P16.9LDKR-NDR,ERJ-2RKF16R9,ERJ2RKF16R9,P16.9LDKR
Base Product Number: ERJ-2RK
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 16.9 Ohm 10W Resistor - 52-ERJ-2RKF16R9X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16.9 Ohm 10W Resistor
52-ERJ-2RKF16R9X
SMD 16.9 Ohm 10W Resistor 52-ERJ-2RKF16R9X
SMD Resistor 16.9 Ohm 1% 1/10W 0402 Product overview: ERJ-2RKF16R9X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.9 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16.9 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF16R9X can be used for catalog matching and distributor lookup.

SMD Resistor 16.9 Ohm 1% 1/10W 0402 Product overview: ERJ-2RKF16R9X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.9 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16.9 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF16R9X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 16R9, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8953 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R9, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8953
Res, Thick Film, 16R9, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8953
RES, THICK FILM, 16R9, 1%, 0.1W, 0402, REEL; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 16R9, 1%, 0.1W, 0402, REEL; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1326883-ERJ-2RKF16R9X 52-ERJ-2RKF16R9X 51W8953
Product Name Resistors - Chip Resistor - Surface Mount SMD 16.9 Ohm 10W Resistor Res, Thick Film, 16R9, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details