Panasonic Thick Film Chip Res, 0402, 1/16W 1% Rohs Compliant Panasonic ERJ-2RKF16R5X

Description
THICK FILM CHIP RES, 0402, 1/16W 1% ROHS COMPLIANT: YES
Description
THICK FILM CHIP RES, 0402, 1/16W 1% ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Thick Film Chip Resistor, part number 57AK2218, is a 0402 size component with a power rating of 1/16W and a resistance tolerance of ±1%. It is compliant with RoHS regulations and is suitable for both reflow and flow soldering processes. The resistor features a high reliability design and is compatible with placement machines, with taping packaging options available. It operates within a temperature range of -55°C to +155°C and is AEC-Q200 compliant, making it suitable for automotive applications. The product is constructed with a metal glaze thick film resistive element and has a protective coating for durability. This resistor is ideal for applications requiring precise resistance values and compact size.

Datasheet Summary
Powered by GS/AI

The Thick Film Chip Resistor, part number 57AK2218, is a 0402 size component with a power rating of 1/16W and a resistance tolerance of ±1%. It is compliant with RoHS regulations and is suitable for both reflow and flow soldering processes. The resistor features a high reliability design and is compatible with placement machines, with taping packaging options available. It operates within a temperature range of -55°C to +155°C and is AEC-Q200 compliant, making it suitable for automotive applications. The product is constructed with a metal glaze thick film resistive element and has a protective coating for durability. This resistor is ideal for applications requiring precise resistance values and compact size.

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Res, 0402, 1/16W 1% Rohs Compliant Panasonic - 73T6477 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 1% Rohs Compliant Panasonic
73T6477
Thick Film Chip Res, 0402, 1/16W 1% Rohs Compliant Panasonic 73T6477
THICK FILM CHIP RES, 0402, 1/16W 1% ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0402, 1/16W 1% ROHS COMPLIANT: YES

Supplier's Site
Thick Film Chip Res, 0402, 1/16W 1% Rohs Compliant Panasonic - 57AK2218 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 1% Rohs Compliant Panasonic
57AK2218
Thick Film Chip Res, 0402, 1/16W 1% Rohs Compliant Panasonic 57AK2218
THICK FILM CHIP RES, 0402, 1/16W 1% ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0402, 1/16W 1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73T6477
Product Name Thick Film Chip Res, 0402, 1/16W 1% Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers