The Panasonic ERJ series thick film chip resistor, part number 25AC9032, features a resistance value of 1.69 kΩ with a tolerance of ±1%. It has a power rating of 100 mW and is packaged in a 0402 (1005 metric) case size. The resistor is designed for precision applications and has a temperature coefficient of ±100 ppm/°C. It is RoHS compliant, ensuring it meets environmental standards. This component is suitable for both reflow and flow soldering processes and is compatible with placement machines, making it a versatile choice for various electronic projects.
Resistance:1.69kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 25AC9032 |
| Product Name | Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 1690 ohms |