Panasonic RES SMD 165K OHM 1% 1/10W 0402 ERJ-2RKF1653X

Description
RES SMD 165K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 165K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 165K OHM 1% 1/10W 0402 - 590-ERJ-2RKF1653X - Utmel Electronic Limited
Hong Kong, China
RES SMD 165K OHM 1% 1/10W 0402
590-ERJ-2RKF1653X
RES SMD 165K OHM 1% 1/10W 0402 590-ERJ-2RKF1653X
RES SMD 165K OHM 1% 1/10W 0402

RES SMD 165K OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 165K, 1%, 0.063W, 0402; Resistance Panasonic - 73T6480 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 165K, 1%, 0.063W, 0402; Resistance Panasonic
73T6480
Res, Thick Film, 165K, 1%, 0.063W, 0402; Resistance Panasonic 73T6480
RES, THICK FILM, 165K, 1%, 0.063W, 0402; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 165K, 1%, 0.063W, 0402; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-2RKF1653X 73T6480
Product Name RES SMD 165K OHM 1% 1/10W 0402 Res, Thick Film, 165K, 1%, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 165000 ohms 165000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers