Panasonic Res, Thick Film, 16K5, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF1652X

Description
RES, THICK FILM, 16K5, 1%, 0.1W, 0402, REEL; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 16K5, 1%, 0.1W, 0402, REEL; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 16K5, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8962 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K5, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8962
Res, Thick Film, 16K5, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8962
RES, THICK FILM, 16K5, 1%, 0.1W, 0402, REEL; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 16K5, 1%, 0.1W, 0402, REEL; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 16K5, 1%, 0.1W, 0402; Resistance Panasonic - 53W4239 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K5, 1%, 0.1W, 0402; Resistance Panasonic
53W4239
Res, Thick Film, 16K5, 1%, 0.1W, 0402; Resistance Panasonic 53W4239
RES, THICK FILM, 16K5, 1%, 0.1W, 0402; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 16K5, 1%, 0.1W, 0402; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W8962 53W4239
Product Name Res, Thick Film, 16K5, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 16K5, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 16500 ohms 16500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers