Panasonic Connectors,Interconnects ERJ-2RKF1650X

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) - Dimming 45mA TSOT-23-6 Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) - Dimming 45mA TSOT-23-6 Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) - Dimming 45mA TSOT-23-6 Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 8.2k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) - Dimming 45mA TSOT-23-6
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
TNC Female Connector - 8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details