Panasonic RES SMD 162K OHM 1% 1/10W 0402 ERJ-2RKF1623X

Description
RES SMD 162K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 162K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 162K OHM 1% 1/10W 0402 - 590-ERJ-2RKF1623X - Utmel Electronic Limited
Hong Kong, China
RES SMD 162K OHM 1% 1/10W 0402
590-ERJ-2RKF1623X
RES SMD 162K OHM 1% 1/10W 0402 590-ERJ-2RKF1623X
RES SMD 162K OHM 1% 1/10W 0402

RES SMD 162K OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 16K2, 1%, 0.1W, 0402; Resistance Panasonic - 53W4237 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K2, 1%, 0.1W, 0402; Resistance Panasonic
53W4237
Res, Thick Film, 16K2, 1%, 0.1W, 0402; Resistance Panasonic 53W4237
RES, THICK FILM, 16K2, 1%, 0.1W, 0402; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 16K2, 1%, 0.1W, 0402; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF1623X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF1623X
Chip Resistor - Surface Mount ERJ-2RKF1623X
RES SMD 162K OHM 1% 1/10W 0402

RES SMD 162K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 590-ERJ-2RKF1623X 53W4237 ERJ-2RKF1623X
Product Name RES SMD 162K OHM 1% 1/10W 0402 Res, Thick Film, 16K2, 1%, 0.1W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 162000 ohms 16200 ohms 162000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567779P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details