Panasonic Res, Thick Film, 16K2, 1%, 0.063W, 0402; Resistance Panasonic ERJ-2RKF1622X

Description
RES, THICK FILM, 16K2, 1%, 0.063W, 0402; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 16K2, 1%, 0.063W, 0402; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 16K2, 1%, 0.063W, 0402; Resistance Panasonic - 73T6478 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K2, 1%, 0.063W, 0402; Resistance Panasonic
73T6478
Res, Thick Film, 16K2, 1%, 0.063W, 0402; Resistance Panasonic 73T6478
RES, THICK FILM, 16K2, 1%, 0.063W, 0402; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 16K2, 1%, 0.063W, 0402; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73T6478
Product Name Res, Thick Film, 16K2, 1%, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 16200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers