Panasonic Resistors - Chip Resistor - Surface Mount ERJ-2RKF1601X

Description
Win Source Part Number: 1237230-ERJ-2RKF1601 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.6 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P1.6KLTR,P1.60KLCT,P 1.6KLCT,P1.6KLTR,P1. 60KLDKR,P1.6KLDKR,P1 .6KLCT,ERJ2RKF1601X, P1.60KLTR,P1.6KLDKR Base Product Number: ERJ-2RK
Request a Quote Datasheet
Description
Win Source Part Number: 1237230-ERJ-2RKF1601 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.6 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P1.6KLTR,P1.60KLCT,P 1.6KLCT,P1.6KLTR,P1. 60KLDKR,P1.6KLDKR,P1 .6KLCT,ERJ2RKF1601X, P1.60KLTR,P1.6KLDKR Base Product Number: ERJ-2RK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237230-ERJ-2RKF1601X
Resistors - Chip Resistor - Surface Mount 1237230-ERJ-2RKF1601X
Win Source Part Number: 1237230-ERJ-2RKF1601 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.6 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P1.6KLTR,P1.60KLCT,P 1.6KLCT,P1.6KLTR,P1. 60KLDKR,P1.6KLDKR,P1 .6KLCT,ERJ2RKF1601X, P1.60KLTR,P1.6KLDKR Base Product Number: ERJ-2RK

Win Source Part Number: 1237230-ERJ-2RKF1601X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2RK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.6 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P1.6KLTR,P1.60KLCT,P1.6KLCT,P1.6KLTR,P1.60KLDKR,P1.6KLDKR,P1.6KLCT,ERJ2RKF1601X,P1.60KLTR,P1.6KLDKR
Base Product Number: ERJ-2RK

Buy Now Datasheet
Automotive SMD 50V 100mW Resistor - 52-ERJ-2RKF1601X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 50V 100mW Resistor
52-ERJ-2RKF1601X
Automotive SMD 50V 100mW Resistor 52-ERJ-2RKF1601X
1.6kR 1% 0402 SMD Thick Film Resistor, 50V, 100mW, AEC-Q200 Product overview: ERJ-2RKF1601X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1601X can be used for catalog matching and distributor lookup.

1.6kR 1% 0402 SMD Thick Film Resistor, 50V, 100mW, AEC-Q200 Product overview: ERJ-2RKF1601X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1601X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 1K6, 1%, 0.1W, 0402; Resistance Panasonic - 53W4233 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K6, 1%, 0.1W, 0402; Resistance Panasonic
53W4233
Res, Thick Film, 1K6, 1%, 0.1W, 0402; Resistance Panasonic 53W4233
RES, THICK FILM, 1K6, 1%, 0.1W, 0402; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K6, 1%, 0.1W, 0402; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K6, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8955 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K6, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8955
Res, Thick Film, 1K6, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8955
RES, THICK FILM, 1K6, 1%, 0.1W, 0402, REEL; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K6, 1%, 0.1W, 0402, REEL; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1237230-ERJ-2RKF1601X 52-ERJ-2RKF1601X 53W4233 51W8955
Product Name Resistors - Chip Resistor - Surface Mount Automotive SMD 50V 100mW Resistor Res, Thick Film, 1K6, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 1K6, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 1600 ohms 1600 ohms 1600 ohms 1600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD915JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-2176317-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.30E6 ohms
View Details
3 suppliers