Panasonic Res, Thick Film, 1K58, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF1581X

Description
RES, THICK FILM, 1K58, 1%, 0.1W, 0402; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K58, 1%, 0.1W, 0402; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K58, 1%, 0.1W, 0402; Resistance Panasonic - 53W4229 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K58, 1%, 0.1W, 0402; Resistance Panasonic
53W4229
Res, Thick Film, 1K58, 1%, 0.1W, 0402; Resistance Panasonic 53W4229
RES, THICK FILM, 1K58, 1%, 0.1W, 0402; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K58, 1%, 0.1W, 0402; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K58, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8948 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K58, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8948
Res, Thick Film, 1K58, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8948
RES, THICK FILM, 1K58, 1%, 0.1W, 0402, REEL; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1K58, 1%, 0.1W, 0402, REEL; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4229 51W8948
Product Name Res, Thick Film, 1K58, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 1K58, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 1580 ohms 1580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details