Panasonic RES SMD 158 OHM 1% 1/10W 0402 ERJ-2RKF1580X

Description
RES SMD 158 OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 158 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 158 OHM 1% 1/10W 0402 - 590-ERJ-2RKF1580X - Utmel Electronic Limited
Hong Kong, China
RES SMD 158 OHM 1% 1/10W 0402
590-ERJ-2RKF1580X
RES SMD 158 OHM 1% 1/10W 0402 590-ERJ-2RKF1580X
RES SMD 158 OHM 1% 1/10W 0402

RES SMD 158 OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 158R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8947 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 158R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8947
Res, Thick Film, 158R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8947
RES, THICK FILM, 158R, 1%, 0.1W, 0402, REEL; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 158R, 1%, 0.1W, 0402, REEL; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 158R, 1%, 0.1W, 0402; Resistance Panasonic - 90W2981 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 158R, 1%, 0.1W, 0402; Resistance Panasonic
90W2981
Res, Thick Film, 158R, 1%, 0.1W, 0402; Resistance Panasonic 90W2981
RES, THICK FILM, 158R, 1%, 0.1W, 0402; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 158R, 1%, 0.1W, 0402; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-2RKF1580X 51W8947 90W2981
Product Name RES SMD 158 OHM 1% 1/10W 0402 Res, Thick Film, 158R, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 158R, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 158 ohms 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details