Panasonic Res, Thick Film, 154K, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF1543X

Description
RES, THICK FILM, 154K, 1%, 0.1W, 0402, REEL; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Description
RES, THICK FILM, 154K, 1%, 0.1W, 0402, REEL; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 154K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8946 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 154K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8946
Res, Thick Film, 154K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8946
RES, THICK FILM, 154K, 1%, 0.1W, 0402, REEL; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 154K, 1%, 0.1W, 0402, REEL; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 154K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4228 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 154K, 1%, 0.1W, 0402; Resistance Panasonic
53W4228
Res, Thick Film, 154K, 1%, 0.1W, 0402; Resistance Panasonic 53W4228
RES, THICK FILM, 154K, 1%, 0.1W, 0402; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 154K, 1%, 0.1W, 0402; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W8946 53W4228
Product Name Res, Thick Film, 154K, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 154K, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details