Panasonic Res, Thick Film, 154R, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF1540X

Description
RES, THICK FILM, 154R, 1%, 0.1W, 0402; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 154R, 1%, 0.1W, 0402; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 154R, 1%, 0.1W, 0402; Resistance Panasonic - 90W2980 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 154R, 1%, 0.1W, 0402; Resistance Panasonic
90W2980
Res, Thick Film, 154R, 1%, 0.1W, 0402; Resistance Panasonic 90W2980
RES, THICK FILM, 154R, 1%, 0.1W, 0402; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 154R, 1%, 0.1W, 0402; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 154R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8943 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 154R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8943
Res, Thick Film, 154R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8943
RES, THICK FILM, 154R, 1%, 0.1W, 0402, REEL; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 154R, 1%, 0.1W, 0402, REEL; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W2980 51W8943
Product Name Res, Thick Film, 154R, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 154R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 154 ohms 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details