Panasonic Chip Resistor - Surface Mount ERJ-2RKF1503X

Description
RES SMD 150K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 150K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2RKF1503X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF1503X
Chip Resistor - Surface Mount ERJ-2RKF1503X
RES SMD 150K OHM 1% 1/10W 0402

RES SMD 150K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 150K, 1%, 0.1W, 0402; Resistance Panasonic - 64R5260 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 1%, 0.1W, 0402; Resistance Panasonic
64R5260
Res, Thick Film, 150K, 1%, 0.1W, 0402; Resistance Panasonic 64R5260
RES, THICK FILM, 150K, 1%, 0.1W, 0402; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 150K, 1%, 0.1W, 0402; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 150K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 90W2979 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
90W2979
Res, Thick Film, 150K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 90W2979
RES, THICK FILM, 150K, 1%, 0.1W, 0402, REEL; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 150K, 1%, 0.1W, 0402, REEL; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-2RKF1503X 64R5260 90W2979
Product Name Chip Resistor - Surface Mount Res, Thick Film, 150K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 150K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 150000 ohms 150000 ohms 150000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1879496-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
4 suppliers