Panasonic Chip Resistor - Surface Mount - ERJ-2RKF1500X ERJ-2RKF1500X

Description
Manufacturer: AMIS Manufacturer: AMIS Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 4W Composition: Wirewound Features: IC RF TxRx + MCU General ISM < 1GHz - 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN Exposed Pad Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Manufacturer: AMIS Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 4W Composition: Wirewound Features: IC RF TxRx + MCU General ISM < 1GHz - 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN Exposed Pad Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2RKF1500X -  - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF1500X
Chip Resistor - Surface Mount - ERJ-2RKF1500X
Manufacturer: AMIS Manufacturer: AMIS Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 4W Composition: Wirewound Features: IC RF TxRx + MCU General ISM < 1GHz - 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN Exposed Pad Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Manufacturer: AMIS
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 4W
Composition: Wirewound
Features: IC RF TxRx + MCU General ISM < 1GHz - 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN Exposed Pad
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Res, Thick Film, 150R, 1%, 0.1W, 0402; Resistance Panasonic - 64R5257 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.1W, 0402; Resistance Panasonic
64R5257
Res, Thick Film, 150R, 1%, 0.1W, 0402; Resistance Panasonic 64R5257
RES, THICK FILM, 150R, 1%, 0.1W, 0402; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.1W, 0402; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 150R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 90W2977 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
90W2977
Res, Thick Film, 150R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 90W2977
RES, THICK FILM, 150R, 1%, 0.1W, 0402, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.1W, 0402, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 64R5257 90W2977
Product Name Chip Resistor - Surface Mount - ERJ-2RKF1500X Res, Thick Film, 150R, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 150R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction Wirewound Thick Film (Chip) Thick Film (Chip)
Resistance Range 45000 ohms 150 ohms 150 ohms
Tolerance 20 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details