Panasonic RES SMD 147K OHM 1% 1/10W 0402 ERJ-2RKF1473X

Description
RES SMD 147K OHM 1% 1/10W 0402
Description
RES SMD 147K OHM 1% 1/10W 0402

Suppliers

Company
Product
Description
Supplier Links
RES SMD 147K OHM 1% 1/10W 0402 - 590-ERJ-2RKF1473X - Utmel Electronic Limited
Hong Kong, China
RES SMD 147K OHM 1% 1/10W 0402
590-ERJ-2RKF1473X
RES SMD 147K OHM 1% 1/10W 0402 590-ERJ-2RKF1473X
RES SMD 147K OHM 1% 1/10W 0402

RES SMD 147K OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-2RKF1473X
Product Name RES SMD 147K OHM 1% 1/10W 0402
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 147000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details