Panasonic Res, Thick Film, 147R, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF1470X

Description
RES, THICK FILM, 147R, 1%, 0.1W, 0402; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 147R, 1%, 0.1W, 0402; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 147R, 1%, 0.1W, 0402; Resistance Panasonic - 90W2974 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 147R, 1%, 0.1W, 0402; Resistance Panasonic
90W2974
Res, Thick Film, 147R, 1%, 0.1W, 0402; Resistance Panasonic 90W2974
RES, THICK FILM, 147R, 1%, 0.1W, 0402; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 147R, 1%, 0.1W, 0402; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 147R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8937 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 147R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8937
Res, Thick Film, 147R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8937
RES, THICK FILM, 147R, 1%, 0.1W, 0402, REEL; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 147R, 1%, 0.1W, 0402, REEL; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W2974 51W8937
Product Name Res, Thick Film, 147R, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 147R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 147 ohms 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details