Panasonic Res, Thick Film, 1K43, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF1431X

Description
RES, THICK FILM, 1K43, 1%, 0.1W, 0402, REEL; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K43, 1%, 0.1W, 0402, REEL; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K43, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8934 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K43, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8934
Res, Thick Film, 1K43, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8934
RES, THICK FILM, 1K43, 1%, 0.1W, 0402, REEL; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1K43, 1%, 0.1W, 0402, REEL; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K43, 1%, 0.1W, 0402; Resistance Panasonic - 53W4220 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K43, 1%, 0.1W, 0402; Resistance Panasonic
53W4220
Res, Thick Film, 1K43, 1%, 0.1W, 0402; Resistance Panasonic 53W4220
RES, THICK FILM, 1K43, 1%, 0.1W, 0402; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K43, 1%, 0.1W, 0402; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W8934 53W4220
Product Name Res, Thick Film, 1K43, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 1K43, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 1430 ohms 1430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers