Panasonic RES SMD 140 OHM 1% 1/10W 0402 ERJ-2RKF1400X

Description
RES SMD 140 OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 140 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 140 OHM 1% 1/10W 0402 - 590-ERJ-2RKF1400X - Utmel Electronic Limited
Hong Kong, China
RES SMD 140 OHM 1% 1/10W 0402
590-ERJ-2RKF1400X
RES SMD 140 OHM 1% 1/10W 0402 590-ERJ-2RKF1400X
RES SMD 140 OHM 1% 1/10W 0402

RES SMD 140 OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 140R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4215 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140R, 1%, 0.1W, 0402; Resistance Panasonic
53W4215
Res, Thick Film, 140R, 1%, 0.1W, 0402; Resistance Panasonic 53W4215
RES, THICK FILM, 140R, 1%, 0.1W, 0402; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 140R, 1%, 0.1W, 0402; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 140R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8929 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8929
Res, Thick Film, 140R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8929
RES, THICK FILM, 140R, 1%, 0.1W, 0402, REEL; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 140R, 1%, 0.1W, 0402, REEL; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-2RKF1400X 53W4215 51W8929
Product Name RES SMD 140 OHM 1% 1/10W 0402 Res, Thick Film, 140R, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 140R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers