Panasonic SMD 10W Resistor ERJ-2RKF1372X

Description
13.7kR 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF1372X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1372X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
13.7kR 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF1372X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1372X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-ERJ-2RKF1372X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-2RKF1372X
SMD 10W Resistor 52-ERJ-2RKF1372X
13.7kR 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF1372X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1372X can be used for catalog matching and distributor lookup.

13.7kR 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF1372X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1372X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 13K7, 1%, 0.1W, 0402; Resistance Panasonic - 53W4213 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K7, 1%, 0.1W, 0402; Resistance Panasonic
53W4213
Res, Thick Film, 13K7, 1%, 0.1W, 0402; Resistance Panasonic 53W4213
RES, THICK FILM, 13K7, 1%, 0.1W, 0402; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 13K7, 1%, 0.1W, 0402; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0402, 1/16W 1%; 13.7Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic - 81AC8384 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 1%; 13.7Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic
81AC8384
Thick Film Chip Res, 0402, 1/16W 1%; 13.7Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic 81AC8384
THICK FILM CHIP RES, 0402, 1/16W 1%; 13.7KOHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0402, 1/16W 1%; 13.7KOHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site
Res, Thick Film, 13K7, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8924 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K7, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8924
Res, Thick Film, 13K7, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8924
RES, THICK FILM, 13K7, 1%, 0.1W, 0402, REEL; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 13K7, 1%, 0.1W, 0402, REEL; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-2RKF1372X 53W4213 81AC8384 51W8924
Product Name SMD 10W Resistor Res, Thick Film, 13K7, 1%, 0.1W, 0402; Resistance Panasonic Thick Film Chip Res, 0402, 1/16W 1%; 13.7Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic Res, Thick Film, 13K7, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 13700 ohms 13700 ohms 13700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573255 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details