Panasonic Res, Thick Film, 12R7, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF12R7X

Description
RES, THICK FILM, 12R7, 1%, 0.1W, 0402, REEL; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, THICK FILM, 12R7, 1%, 0.1W, 0402, REEL; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 12R7, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8905 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R7, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8905
Res, Thick Film, 12R7, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8905
RES, THICK FILM, 12R7, 1%, 0.1W, 0402, REEL; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 12R7, 1%, 0.1W, 0402, REEL; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12R7, 1%, 0.1W, 0402; Resistance Panasonic - 90W2963 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R7, 1%, 0.1W, 0402; Resistance Panasonic
90W2963
Res, Thick Film, 12R7, 1%, 0.1W, 0402; Resistance Panasonic 90W2963
RES, THICK FILM, 12R7, 1%, 0.1W, 0402; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 12R7, 1%, 0.1W, 0402; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W8905 90W2963
Product Name Res, Thick Film, 12R7, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 12R7, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 12.7 ohms 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details