Panasonic Res, Thick Film, 12R, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF12R0X

Description
RES, THICK FILM, 12R, 1%, 0.1W, 0402; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Description
RES, THICK FILM, 12R, 1%, 0.1W, 0402; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 12R, 1%, 0.1W, 0402; Resistance Panasonic - 64R5251 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R, 1%, 0.1W, 0402; Resistance Panasonic
64R5251
Res, Thick Film, 12R, 1%, 0.1W, 0402; Resistance Panasonic 64R5251
RES, THICK FILM, 12R, 1%, 0.1W, 0402; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 12R, 1%, 0.1W, 0402; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64R5251
Product Name Res, Thick Film, 12R, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers