Panasonic RES SMD 1.27K OHM 1% 1/10W 0402 ERJ-2RKF1271X

Description
RES SMD 1.27K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 1.27K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.27K OHM 1% 1/10W 0402 - 590-ERJ-2RKF1271X - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.27K OHM 1% 1/10W 0402
590-ERJ-2RKF1271X
RES SMD 1.27K OHM 1% 1/10W 0402 590-ERJ-2RKF1271X
RES SMD 1.27K OHM 1% 1/10W 0402

RES SMD 1.27K OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 1K27, 1%, 0.1W, 0402; Resistance Panasonic - 53W4204 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K27, 1%, 0.1W, 0402; Resistance Panasonic
53W4204
Res, Thick Film, 1K27, 1%, 0.1W, 0402; Resistance Panasonic 53W4204
RES, THICK FILM, 1K27, 1%, 0.1W, 0402; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K27, 1%, 0.1W, 0402; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-2RKF1271X 53W4204
Product Name RES SMD 1.27K OHM 1% 1/10W 0402 Res, Thick Film, 1K27, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 1270 ohms 1270 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details