Panasonic Res, Thick Film, 127R, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF1270X

Description
RES, THICK FILM, 127R, 1%, 0.1W, 0402; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 127R, 1%, 0.1W, 0402; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 127R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4203 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 127R, 1%, 0.1W, 0402; Resistance Panasonic
53W4203
Res, Thick Film, 127R, 1%, 0.1W, 0402; Resistance Panasonic 53W4203
RES, THICK FILM, 127R, 1%, 0.1W, 0402; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 127R, 1%, 0.1W, 0402; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 127 OHM 1% 1/10W 0402 - 590-ERJ-2RKF1270X - Utmel Electronic Limited
Hong Kong, China
RES SMD 127 OHM 1% 1/10W 0402
590-ERJ-2RKF1270X
RES SMD 127 OHM 1% 1/10W 0402 590-ERJ-2RKF1270X
RES SMD 127 OHM 1% 1/10W 0402

RES SMD 127 OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 53W4203 590-ERJ-2RKF1270X
Product Name Res, Thick Film, 127R, 1%, 0.1W, 0402; Resistance Panasonic RES SMD 127 OHM 1% 1/10W 0402
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers