Panasonic RES SMD 124 OHM 1% 1/10W 0402 ERJ-2RKF1240X

Description
RES SMD 124 OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 124 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 124 OHM 1% 1/10W 0402 - 590-ERJ-2RKF1240X - Utmel Electronic Limited
Hong Kong, China
RES SMD 124 OHM 1% 1/10W 0402
590-ERJ-2RKF1240X
RES SMD 124 OHM 1% 1/10W 0402 590-ERJ-2RKF1240X
RES SMD 124 OHM 1% 1/10W 0402

RES SMD 124 OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 124R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8906 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 124R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8906
Res, Thick Film, 124R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8906
RES, THICK FILM, 124R, 1%, 0.1W, 0402, REEL; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 124R, 1%, 0.1W, 0402, REEL; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 124R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4200 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 124R, 1%, 0.1W, 0402; Resistance Panasonic
53W4200
Res, Thick Film, 124R, 1%, 0.1W, 0402; Resistance Panasonic 53W4200
RES, THICK FILM, 124R, 1%, 0.1W, 0402; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 124R, 1%, 0.1W, 0402; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-2RKF1240X 51W8906 53W4200
Product Name RES SMD 124 OHM 1% 1/10W 0402 Res, Thick Film, 124R, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 124R, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 124 ohms 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details