Panasonic RES SMD 121 OHM 1% 1/10W 0402 ERJ-2RKF1210X

Description
RES SMD 121 OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 121 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 121 OHM 1% 1/10W 0402 - 590-ERJ-2RKF1210X - Utmel Electronic Limited
Hong Kong, China
RES SMD 121 OHM 1% 1/10W 0402
590-ERJ-2RKF1210X
RES SMD 121 OHM 1% 1/10W 0402 590-ERJ-2RKF1210X
RES SMD 121 OHM 1% 1/10W 0402

RES SMD 121 OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 121R, 1%, 0.063W, 0402; Resistance Panasonic - 73T6470 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 121R, 1%, 0.063W, 0402; Resistance Panasonic
73T6470
Res, Thick Film, 121R, 1%, 0.063W, 0402; Resistance Panasonic 73T6470
RES, THICK FILM, 121R, 1%, 0.063W, 0402; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 121R, 1%, 0.063W, 0402; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-2RKF1210X 73T6470
Product Name RES SMD 121 OHM 1% 1/10W 0402 Res, Thick Film, 121R, 1%, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details