Panasonic Resistors - Chip Resistor - Surface Mount ERJ-2RKF1203X

Description
Win Source Part Number: 1382025-ERJ-2RKF1203 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 pcs Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 120 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Base Product Number: ERJ-2RK Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382025-ERJ-2RKF1203 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 pcs Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 120 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Base Product Number: ERJ-2RK Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1382025-ERJ-2RKF1203X - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1382025-ERJ-2RKF1203X
Resistors - Chip Resistor - Surface Mount 1382025-ERJ-2RKF1203X
Win Source Part Number: 1382025-ERJ-2RKF1203 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 pcs Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 120 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Base Product Number: ERJ-2RK Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382025-ERJ-2RKF1203X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2RK
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000 pcs
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 120 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic
Base Product Number: ERJ-2RK
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Automotive 0.1W Resistor - 52-ERJ-2RKF1203X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.1W Resistor
52-ERJ-2RKF1203X
Automotive 0.1W Resistor 52-ERJ-2RKF1203X
120kR 1% 0402 Thick Film Chip Resistor, 0.1W, AEC-Q200 Product overview: ERJ-2RKF1203X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1203X can be used for catalog matching and distributor lookup.

120kR 1% 0402 Thick Film Chip Resistor, 0.1W, AEC-Q200 Product overview: ERJ-2RKF1203X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1203X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 120K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 56W0583 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
56W0583
Res, Thick Film, 120K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 56W0583
RES, THICK FILM, 120K, 1%, 0.1W, 0402, REEL; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 120K, 1%, 0.1W, 0402, REEL; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1382025-ERJ-2RKF1203X 52-ERJ-2RKF1203X 56W0583
Product Name Resistors - Chip Resistor - Surface Mount Automotive 0.1W Resistor Res, Thick Film, 120K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Resistance Range 120000 ohms 120000 ohms 120000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details