Panasonic Automotive 0.1W 50V Resistor ERJ-2RKF1202X

Description
12kR 1% 0402 Thick Film Chip Resistor, 0.1W, 50V, AEC-Q200 Product overview: ERJ-2RKF1202X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1202X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12kR 1% 0402 Thick Film Chip Resistor, 0.1W, 50V, AEC-Q200 Product overview: ERJ-2RKF1202X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1202X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.1W 50V Resistor - 52-ERJ-2RKF1202X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.1W 50V Resistor
52-ERJ-2RKF1202X
Automotive 0.1W 50V Resistor 52-ERJ-2RKF1202X
12kR 1% 0402 Thick Film Chip Resistor, 0.1W, 50V, AEC-Q200 Product overview: ERJ-2RKF1202X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1202X can be used for catalog matching and distributor lookup.

12kR 1% 0402 Thick Film Chip Resistor, 0.1W, 50V, AEC-Q200 Product overview: ERJ-2RKF1202X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1202X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Resistors Chip Resistor - Surface Mount Series: ERJ-2RK Product Status: Active Resistance: 12 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Resistors Chip Resistor - Surface Mount
Series: ERJ-2RK
Product Status: Active
Resistance: 12 kOhms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF1202X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF1202X
Chip Resistor - Surface Mount ERJ-2RKF1202X
RES SMD 12K OHM 1% 1/10W 0402

RES SMD 12K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 12K, 1%, 0.1W, 0402; Resistance Panasonic - 64R5254 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 1%, 0.1W, 0402; Resistance Panasonic
64R5254
Res, Thick Film, 12K, 1%, 0.1W, 0402; Resistance Panasonic 64R5254
RES, THICK FILM, 12K, 1%, 0.1W, 0402; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 12K, 1%, 0.1W, 0402; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0402, 1/16W 1%; 12Kohm, 100Ppm,7 Inch Reel Rohs Compliant Panasonic - 79AH2286 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 1%; 12Kohm, 100Ppm,7 Inch Reel Rohs Compliant Panasonic
79AH2286
Thick Film Chip Res, 0402, 1/16W 1%; 12Kohm, 100Ppm,7 Inch Reel Rohs Compliant Panasonic 79AH2286
THICK FILM CHIP RES, 0402, 1/16W 1%; 12KOHM, 100PPM,7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0402, 1/16W 1%; 12KOHM, 100PPM,7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-2RKF1202X ERJ-2RKF1202X 64R5254 79AH2286
Product Name Automotive 0.1W 50V Resistor Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 12K, 1%, 0.1W, 0402; Resistance Panasonic Thick Film Chip Res, 0402, 1/16W 1%; 12Kohm, 100Ppm,7 Inch Reel Rohs Compliant Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 12000 ohms 12000 ohms 12000 ohms 12000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details