Panasonic Res, Thick Film, 11R3, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF11R3X

Description
RES, THICK FILM, 11R3, 1%, 0.1W, 0402; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 11R3, 1%, 0.1W, 0402; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 11R3, 1%, 0.1W, 0402; Resistance Panasonic - 90W2955 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11R3, 1%, 0.1W, 0402; Resistance Panasonic
90W2955
Res, Thick Film, 11R3, 1%, 0.1W, 0402; Resistance Panasonic 90W2955
RES, THICK FILM, 11R3, 1%, 0.1W, 0402; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 11R3, 1%, 0.1W, 0402; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 11R3, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8888 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11R3, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8888
Res, Thick Film, 11R3, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8888
RES, THICK FILM, 11R3, 1%, 0.1W, 0402, REEL; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 11R3, 1%, 0.1W, 0402, REEL; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W2955 51W8888
Product Name Res, Thick Film, 11R3, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 11R3, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 11.3 ohms 11.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details