Panasonic Res, Thick Film, 11K8, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF1182X

Description
RES, THICK FILM, 11K8, 1%, 0.1W, 0402; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 11K8, 1%, 0.1W, 0402; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 11K8, 1%, 0.1W, 0402; Resistance Panasonic - 53W4198 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K8, 1%, 0.1W, 0402; Resistance Panasonic
53W4198
Res, Thick Film, 11K8, 1%, 0.1W, 0402; Resistance Panasonic 53W4198
RES, THICK FILM, 11K8, 1%, 0.1W, 0402; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 11K8, 1%, 0.1W, 0402; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 11.8K OHM 1% 1/10W 0402 - 590-ERJ-2RKF1182X - Utmel Electronic Limited
Hong Kong, China
RES SMD 11.8K OHM 1% 1/10W 0402
590-ERJ-2RKF1182X
RES SMD 11.8K OHM 1% 1/10W 0402 590-ERJ-2RKF1182X
RES SMD 11.8K OHM 1% 1/10W 0402

RES SMD 11.8K OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 53W4198 590-ERJ-2RKF1182X
Product Name Res, Thick Film, 11K8, 1%, 0.1W, 0402; Resistance Panasonic RES SMD 11.8K OHM 1% 1/10W 0402
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 11800 ohms 11800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details