Panasonic Thick Film Chip Res, 0402, 1/16W 1%; 115Ohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic ERJ-2RKF1150X

Description
THICK FILM CHIP RES, 0402, 1/16W 1%; 115OHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES
Datasheet
Description
THICK FILM CHIP RES, 0402, 1/16W 1%; 115OHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Res, 0402, 1/16W 1%; 115Ohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic - 79AH2285 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 1%; 115Ohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic
79AH2285
Thick Film Chip Res, 0402, 1/16W 1%; 115Ohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic 79AH2285
THICK FILM CHIP RES, 0402, 1/16W 1%; 115OHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0402, 1/16W 1%; 115OHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor, Thick Film, 115Ohm, 100Mw,1%, Full Reel; Resistance Panasonic - 51W8895 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 115Ohm, 100Mw,1%, Full Reel; Resistance Panasonic
51W8895
Resistor, Thick Film, 115Ohm, 100Mw,1%, Full Reel; Resistance Panasonic 51W8895
RESISTOR, THICK FILM, 115OHM, 100mW,1%, FULL REEL; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 115OHM, 100mW,1%, FULL REEL; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 115R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4193 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 115R, 1%, 0.1W, 0402; Resistance Panasonic
53W4193
Res, Thick Film, 115R, 1%, 0.1W, 0402; Resistance Panasonic 53W4193
RES, THICK FILM, 115R, 1%, 0.1W, 0402; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 115R, 1%, 0.1W, 0402; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 79AH2285 51W8895
Product Name Thick Film Chip Res, 0402, 1/16W 1%; 115Ohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic Resistor, Thick Film, 115Ohm, 100Mw,1%, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details