RES SMD 113K OHM 1% 1/10W 0402
RES SMD 113K OHM 1% 1/10W 0402
RES, THICK FILM, 113K, 1%, 0.1W, 0402; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | ERJ-2RKF1133X | ERJ-2RKF1133X | 53W4192 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 113K, 1%, 0.1W, 0402; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 (1005 Metric) | 0402; 0402 [1005 Metric] | |
| Resistance Range | 113000 ohms | 113000 ohms | 113000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts |