Panasonic RES SMD 110 OHM 1% 1/10W 0402 ERJ-2RKF1100X

Description
RES SMD 110 OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 110 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 110 OHM 1% 1/10W 0402 - 590-ERJ-2RKF1100X - Utmel Electronic Limited
Hong Kong, China
RES SMD 110 OHM 1% 1/10W 0402
590-ERJ-2RKF1100X
RES SMD 110 OHM 1% 1/10W 0402 590-ERJ-2RKF1100X
RES SMD 110 OHM 1% 1/10W 0402

RES SMD 110 OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 110R, 1%, 0.063W, 0402; Resistance Panasonic - 73T6466 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110R, 1%, 0.063W, 0402; Resistance Panasonic
73T6466
Res, Thick Film, 110R, 1%, 0.063W, 0402; Resistance Panasonic 73T6466
RES, THICK FILM, 110R, 1%, 0.063W, 0402; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 110R, 1%, 0.063W, 0402; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 110R, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 97W7190 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110R, 1%, 0.063W, 0402, Reel; Resistance Panasonic
97W7190
Res, Thick Film, 110R, 1%, 0.063W, 0402, Reel; Resistance Panasonic 97W7190
RES, THICK FILM, 110R, 1%, 0.063W, 0402, REEL; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 110R, 1%, 0.063W, 0402, REEL; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-2RKF1100X 73T6466 97W7190
Product Name RES SMD 110 OHM 1% 1/10W 0402 Res, Thick Film, 110R, 1%, 0.063W, 0402; Resistance Panasonic Res, Thick Film, 110R, 1%, 0.063W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details