Panasonic Res, Thick Film, 10R2, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF10R2X

Description
RES, THICK FILM, 10R2, 1%, 0.1W, 0402; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Description
RES, THICK FILM, 10R2, 1%, 0.1W, 0402; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 10R2, 1%, 0.1W, 0402; Resistance Panasonic - 90W2944 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R2, 1%, 0.1W, 0402; Resistance Panasonic
90W2944
Res, Thick Film, 10R2, 1%, 0.1W, 0402; Resistance Panasonic 90W2944
RES, THICK FILM, 10R2, 1%, 0.1W, 0402; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 10R2, 1%, 0.1W, 0402; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8873 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8873
Res, Thick Film, 10R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8873
RES, THICK FILM, 10R2, 1%, 0.1W, 0402, REEL; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 10R2, 1%, 0.1W, 0402, REEL; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
RES SMD 10.2 OHM 1% 1/10W 0402 - 590-ERJ-2RKF10R2X - Utmel Electronic Limited
Hong Kong, China
RES SMD 10.2 OHM 1% 1/10W 0402
590-ERJ-2RKF10R2X
RES SMD 10.2 OHM 1% 1/10W 0402 590-ERJ-2RKF10R2X
RES SMD 10.2 OHM 1% 1/10W 0402

RES SMD 10.2 OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 90W2944 51W8873 590-ERJ-2RKF10R2X
Product Name Res, Thick Film, 10R2, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 10R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic RES SMD 10.2 OHM 1% 1/10W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 10.2 ohms 10.2 ohms 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details