Panasonic SMD 10 Ohm 0.1W Resistor ERJ-2RKF10R0X

Description
10 Ohm 1% 0.1W Thick Film Chip Resistor 0402 SMD Product overview: ERJ-2RKF10R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF10R0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Ohm 1% 0.1W Thick Film Chip Resistor 0402 SMD Product overview: ERJ-2RKF10R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF10R0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10 Ohm 0.1W Resistor - 52-ERJ-2RKF10R0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 Ohm 0.1W Resistor
52-ERJ-2RKF10R0X
SMD 10 Ohm 0.1W Resistor 52-ERJ-2RKF10R0X
10 Ohm 1% 0.1W Thick Film Chip Resistor 0402 SMD Product overview: ERJ-2RKF10R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF10R0X can be used for catalog matching and distributor lookup.

10 Ohm 1% 0.1W Thick Film Chip Resistor 0402 SMD Product overview: ERJ-2RKF10R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF10R0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF10R0X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF10R0X
Chip Resistor - Surface Mount ERJ-2RKF10R0X
RES SMD 10 OHM 1% 1/10W 0402

RES SMD 10 OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 10R, 1%, 0.1W, 0402; Resistance Panasonic - 64R5245 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.1W, 0402; Resistance Panasonic
64R5245
Res, Thick Film, 10R, 1%, 0.1W, 0402; Resistance Panasonic 64R5245
RES, THICK FILM, 10R, 1%, 0.1W, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.1W, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 90W2943 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
90W2943
Res, Thick Film, 10R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 90W2943
RES, THICK FILM, 10R, 1%, 0.1W, 0402, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.1W, 0402, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-2RKF10R0X ERJ-2RKF10R0X 64R5245 90W2943
Product Name SMD 10 Ohm 0.1W Resistor Chip Resistor - Surface Mount Res, Thick Film, 10R, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 10R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details